Murata Power Solutions 350MA 390MOHM Inductor and Choke LQP03TQ5N1H02D

Description
FIXED IND 5.1NH 350MA 390MOHM SM Product overview: LQP03TQ5N1H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 390MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TQ5N1H02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5.1NH 350MA 390MOHM SM Product overview: LQP03TQ5N1H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 390MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TQ5N1H02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350MA 390MOHM Inductor and Choke - 71-LQP03TQ5N1H02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 390MOHM Inductor and Choke
71-LQP03TQ5N1H02D
350MA 390MOHM Inductor and Choke 71-LQP03TQ5N1H02D
FIXED IND 5.1NH 350MA 390MOHM SM Product overview: LQP03TQ5N1H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 390MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TQ5N1H02D can be used for catalog matching and distributor lookup.

FIXED IND 5.1NH 350MA 390MOHM SM Product overview: LQP03TQ5N1H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 390MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TQ5N1H02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14994-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14994-6-ND
Fixed Inductors 490-14994-6-ND
5.1nH Unshielded Thick Film Inductor 350mA 390mOhm Max 0201 (0603 Metric)

5.1nH Unshielded Thick Film Inductor 350mA 390mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14994-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14994-1-ND
Fixed Inductors 490-14994-1-ND
5.1nH Unshielded Thick Film Inductor 350mA 390mOhm Max 0201 (0603 Metric)

5.1nH Unshielded Thick Film Inductor 350mA 390mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14994-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14994-2-ND
Fixed Inductors 490-14994-2-ND
5.1nH Unshielded Thick Film Inductor 350mA 390mOhm Max 0201 (0603 Metric)

5.1nH Unshielded Thick Film Inductor 350mA 390mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1330361-LQP03TQ5N1H02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330361-LQP03TQ5N1H02D
Inductors, Coils, Chokes - Fixed Inductors 1330361-LQP03TQ5N1H02D
Manufacturer: Murata Electronics Win Source Part Number: 1330361-LQP03TQ5N1H0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 5.1 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: Surface Mount Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 17 @ 500MHz Frequency - Self Resonant: 6.5GHz DC Resistance (DCR): 390mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 350 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.4000 Other Part Number: 490-14994-1,490-1499 4-2,490-14994-6 Base Product Number: LQP03TQ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330361-LQP03TQ5N1H02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 5.1 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: Surface Mount
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 17 @ 500MHz
Frequency - Self Resonant: 6.5GHz
DC Resistance (DCR): 390mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.4000
Other Part Number: 490-14994-1,490-14994-2,490-14994-6
Base Product Number: LQP03TQ
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, 5.1Nh, 0.35A, 0201, Multilayer; Inductance Murata - 57AC7022 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.1Nh, 0.35A, 0201, Multilayer; Inductance Murata
57AC7022
Inductor, 5.1Nh, 0.35A, 0201, Multilayer; Inductance Murata 57AC7022
INDUCTOR, 5.1NH, 0.35A, 0201, MULTILAYER; Inductance:5.1nH; Product Range:LQP03TQ_02 Series; DC Current Rating:350mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.39ohm; RoHS Compliant: Yes

INDUCTOR, 5.1NH, 0.35A, 0201, MULTILAYER; Inductance:5.1nH; Product Range:LQP03TQ_02 Series; DC Current Rating:350mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.39ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TQ5N1H02D 490-14994-6-ND 1330361-LQP03TQ5N1H02D 57AC7022
Product Name 350MA 390MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 5.1Nh, 0.35A, 0201, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Thick Film Standard Multilayer
Core Material Ferrite Non-Magnetic
Inductance Range 0.0051 microH 0.0051 microH 0.0051 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1625813-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 6800 microH
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-151 0402DF-151XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details