4.1nH Unshielded Thick Film Inductor 360mA 350mOhm Max 0201 (0603 Metric)
4.1nH Unshielded Thick Film Inductor 360mA 350mOhm Max 0201 (0603 Metric)
4.1nH Unshielded Thick Film Inductor 360mA 350mOhm Max 0201 (0603 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-14986-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Non-Magnetic |
| Configuration | Fixed |
| DCR | 0.3500 ohms |