Murata Electronics Fixed Inductors LQP03TQ43NJ02D

Description
FIXED IND 43NH 130MA 4 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 43NH 130MA 4 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03TQ43NJ02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-LQP03TQ43NJ02D-ND
Fixed Inductors 490-LQP03TQ43NJ02D-ND
FIXED IND 43NH 130MA 4 OHM SMD

FIXED IND 43NH 130MA 4 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQP03TQ43NJ02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 55
View Details
Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details