Murata Power Solutions Fixed Inductors LQP03TQ3N9B02D

Description
3.9nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14982-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14982-6-ND
Fixed Inductors 490-14982-6-ND
3.9nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14982-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14982-1-ND
Fixed Inductors 490-14982-1-ND
3.9nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14982-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14982-2-ND
Fixed Inductors 490-14982-2-ND
3.9nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductor, 3.9Nh, 0.4A, 0201, Multilayer; Inductance Murata - 57AC7020 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Nh, 0.4A, 0201, Multilayer; Inductance Murata
57AC7020
Inductor, 3.9Nh, 0.4A, 0201, Multilayer; Inductance Murata 57AC7020
INDUCTOR, 3.9NH, 0.4A, 0201, MULTILAYER; Inductance:3.9nH; Product Range:LQP03TQ_02 Series; DC Current Rating:400mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.25ohm; RoHS Compliant: Yes

INDUCTOR, 3.9NH, 0.4A, 0201, MULTILAYER; Inductance:3.9nH; Product Range:LQP03TQ_02 Series; DC Current Rating:400mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.25ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14982-6-ND 57AC7020
Product Name Fixed Inductors Inductor, 3.9Nh, 0.4A, 0201, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 36401E13N8GTDF-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details