Murata Electronics Fixed Inductors LQP03TQ2N7C02D

Description
2.7nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14959-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14959-6-ND
Fixed Inductors 490-14959-6-ND
2.7nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14959-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14959-1-ND
Fixed Inductors 490-14959-1-ND
2.7nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14959-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14959-2-ND
Fixed Inductors 490-14959-2-ND
2.7nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14959-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520390KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469845 - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details