Murata Power Solutions Fixed Inductors LQP03TQ2N2B02D

Description
2.2nH Unshielded Thick Film Inductor 650mA 120mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Thick Film Inductor 650mA 120mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14948-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14948-1-ND
Fixed Inductors 490-14948-1-ND
2.2nH Unshielded Thick Film Inductor 650mA 120mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Thick Film Inductor 650mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14948-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14948-2-ND
Fixed Inductors 490-14948-2-ND
2.2nH Unshielded Thick Film Inductor 650mA 120mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Thick Film Inductor 650mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14948-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14948-6-ND
Fixed Inductors 490-14948-6-ND
2.2nH Unshielded Thick Film Inductor 650mA 120mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Thick Film Inductor 650mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductor, 2.2Nh, 0.65A, 0201, Multilayer; Inductance Murata - 57AC7017 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Nh, 0.65A, 0201, Multilayer; Inductance Murata
57AC7017
Inductor, 2.2Nh, 0.65A, 0201, Multilayer; Inductance Murata 57AC7017
INDUCTOR, 2.2NH, 0.65A, 0201, MULTILAYER; Inductance:2.2nH; Product Range:LQP03TQ_02 Series; DC Current Rating:650mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.12ohm; RoHS Compliant: Yes

INDUCTOR, 2.2NH, 0.65A, 0201, MULTILAYER; Inductance:2.2nH; Product Range:LQP03TQ_02 Series; DC Current Rating:650mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.12ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14948-1-ND 57AC7017
Product Name Fixed Inductors Inductor, 2.2Nh, 0.65A, 0201, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567668 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-7N5 0402CT-7N5XJRW , 0402CT-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details