1.5nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)
1.5nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)
1.5nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-14934-6-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Non-Magnetic |
| Configuration | Fixed |
| DCR | 0.1000 ohms |