Win Source Part Number: 1370266-LQP03TQ1N5B0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TQ
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±0.1nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 1.5 nH
Current Rating (Amps): 650 mA
Shielding: Unshielded
DC Resistance (DCR): 100mOhm Max
Q @ Freq: 17 @ 500MHz
Frequency - Self Resonant: 15GHz
Inductance Frequency - Test: 500 MHz
1.5nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)
1.5nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)
1.5nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)
FIXED IND 1.5NH 650MA 100MOHM SM Product overview: LQP03TQ1N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TQ1N5B02D can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370266-LQP03TQ1N5B02D | 490-14933-1-ND | 71-LQP03TQ1N5B02D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 650MA 100MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard | Thick Film | |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed | |
| Inductance Range | 0.0015 microH | 0.0015 microH |