0.7nH Unshielded Thick Film Inductor 1A 50mOhm Max 0201 (0603 Metric)
0.7nH Unshielded Thick Film Inductor 1A 50mOhm Max 0201 (0603 Metric)
0.7nH Unshielded Thick Film Inductor 1A 50mOhm Max 0201 (0603 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-14901-6-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Non-Magnetic |
| Configuration | Fixed |
| DCR | 0.0500 ohms |