Murata Electronics SMD 80MA 9 OHM Inductor and Choke LQP03TNR15J02D

Description
FIXED IND 150NH 80MA 9 OHM SMD Product overview: LQP03TNR15J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TNR15J02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150NH 80MA 9 OHM SMD Product overview: LQP03TNR15J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TNR15J02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 80MA 9 OHM Inductor and Choke - 71-LQP03TNR15J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 80MA 9 OHM Inductor and Choke
71-LQP03TNR15J02D
SMD 80MA 9 OHM Inductor and Choke 71-LQP03TNR15J02D
FIXED IND 150NH 80MA 9 OHM SMD Product overview: LQP03TNR15J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TNR15J02D can be used for catalog matching and distributor lookup.

FIXED IND 150NH 80MA 9 OHM SMD Product overview: LQP03TNR15J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TNR15J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14706-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14706-2-ND
Fixed Inductors 490-14706-2-ND
150nH Unshielded Thick Film Inductor 80mA 9Ohm Max 0201 (0603 Metric)

150nH Unshielded Thick Film Inductor 80mA 9Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14706-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14706-6-ND
Fixed Inductors 490-14706-6-ND
150nH Unshielded Thick Film Inductor 80mA 9Ohm Max 0201 (0603 Metric)

150nH Unshielded Thick Film Inductor 80mA 9Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14706-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14706-1-ND
Fixed Inductors 490-14706-1-ND
150nH Unshielded Thick Film Inductor 80mA 9Ohm Max 0201 (0603 Metric)

150nH Unshielded Thick Film Inductor 80mA 9Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TNR15J02D
878172-LQP03TNR15J02D
Fixed Inductors - LQP03TNR15J02D 878172-LQP03TNR15J02D
Manufacturer: Murata Electronics North America Win Source Part Number: 878172-LQP03TNR15J02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: 150 nH Unshielded Thick Film Inductor 80 mA 9Ohm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03TN Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-14706-6, 490-14706-2, LQP03TNR15J02D-ND, 490-14706-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 878172-LQP03TNR15J02D
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: 150 nH Unshielded Thick Film Inductor 80 mA 9Ohm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03TN
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-14706-6, 490-14706-2, LQP03TNR15J02D-ND, 490-14706-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TNR15J02D 490-14706-2-ND 878172-LQP03TNR15J02D
Product Name SMD 80MA 9 OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQP03TNR15J02D
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Thick Film
Core Material Ferrite Non-Magnetic
Inductance Range 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N1 0201DS-7N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details