Murata Electronics 300MA 600MOHM Inductor and Choke LQP03TN6N2J02D

Description
FIXED IND 6.2NH 300MA 600MOHM SM Product overview: LQP03TN6N2J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN6N2J02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.2NH 300MA 600MOHM SM Product overview: LQP03TN6N2J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN6N2J02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MA 600MOHM Inductor and Choke - 71-LQP03TN6N2J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 600MOHM Inductor and Choke
71-LQP03TN6N2J02D
300MA 600MOHM Inductor and Choke 71-LQP03TN6N2J02D
FIXED IND 6.2NH 300MA 600MOHM SM Product overview: LQP03TN6N2J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN6N2J02D can be used for catalog matching and distributor lookup.

FIXED IND 6.2NH 300MA 600MOHM SM Product overview: LQP03TN6N2J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN6N2J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-5563-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5563-1-ND
Fixed Inductors 490-5563-1-ND
6.2nH Unshielded Thick Film Inductor 300mA 600mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Thick Film Inductor 300mA 600mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5563-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5563-6-ND
Fixed Inductors 490-5563-6-ND
6.2nH Unshielded Thick Film Inductor 300mA 600mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Thick Film Inductor 300mA 600mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5563-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5563-2-ND
Fixed Inductors 490-5563-2-ND
6.2nH Unshielded Thick Film Inductor 300mA 600mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Thick Film Inductor 300mA 600mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TN6N2J02D 490-5563-1-ND
Product Name 300MA 600MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Thick Film
Core Material Ferrite Non-Magnetic
Inductance Range 0.0062 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1625812-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details