Murata Electronics Fixed Inductors LQP03TN68NJ02D

Description
68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6735-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6735-6-ND
Fixed Inductors 490-6735-6-ND
68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)

68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6735-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6735-1-ND
Fixed Inductors 490-6735-1-ND
68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)

68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6735-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6735-2-ND
Fixed Inductors 490-6735-2-ND
68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)

68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 100MA 8 OHM Inductor and Choke - 71-LQP03TN68NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 8 OHM Inductor and Choke
71-LQP03TN68NJ02D
SMD 100MA 8 OHM Inductor and Choke 71-LQP03TN68NJ02D
FIXED IND 68NH 100MA 8 OHM SMD Product overview: LQP03TN68NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN68NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 68NH 100MA 8 OHM SMD Product overview: LQP03TN68NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN68NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6735-6-ND 71-LQP03TN68NJ02D
Product Name Fixed Inductors SMD 100MA 8 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176635-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details