Murata Electronics Fixed Inductors LQP03TN68NH02D

Description
68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13017-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13017-2-ND
Fixed Inductors 490-13017-2-ND
68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)

68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13017-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13017-1-ND
Fixed Inductors 490-13017-1-ND
68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)

68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN68NH02D1DKR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)

68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN68NH02D1CT-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)

68nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369471-LQP03TN68NH02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369471-LQP03TN68NH02D
Inductors, Coils, Chokes - Fixed Inductors 1369471-LQP03TN68NH02D
Win Source Part Number: 1369471-LQP03TN68NH0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03TN Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±3% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 68 nH Current Rating (Amps): 100 mA Shielding: Unshielded DC Resistance (DCR): 8Ohm Max Q @ Freq: 8 @ 300MHz Frequency - Self Resonant: 1.1GHz Inductance Frequency - Test: 300 MHz

Win Source Part Number: 1369471-LQP03TN68NH02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TN
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±3%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 68 nH
Current Rating (Amps): 100 mA
Shielding: Unshielded
DC Resistance (DCR): 8Ohm Max
Q @ Freq: 8 @ 300MHz
Frequency - Self Resonant: 1.1GHz
Inductance Frequency - Test: 300 MHz

Buy Now Datasheet
SMD 100MA 8 OHM Inductor and Choke - 71-LQP03TN68NH02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 8 OHM Inductor and Choke
71-LQP03TN68NH02D
SMD 100MA 8 OHM Inductor and Choke 71-LQP03TN68NH02D
FIXED IND 68NH 100MA 8 OHM SMD Product overview: LQP03TN68NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN68NH02D can be used for catalog matching and distributor lookup.

FIXED IND 68NH 100MA 8 OHM SMD Product overview: LQP03TN68NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN68NH02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TN68NH02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN68NH02D
Fixed Inductors LQP03TN68NH02D
FIXED IND 68NH 100MA 8 OHM SMD

FIXED IND 68NH 100MA 8 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13017-2-ND 1369471-LQP03TN68NH02D 71-LQP03TN68NH02D LQP03TN68NH02D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 100MA 8 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data