56nH Unshielded Thick Film Inductor 100mA 3.9Ohm Max 0201 (0603 Metric)
56nH Unshielded Thick Film Inductor 100mA 3.9Ohm Max 0201 (0603 Metric)
56nH Unshielded Thick Film Inductor 100mA 3.9Ohm Max 0201 (0603 Metric)
56nH Unshielded Thick Film Inductor 100mA 3.9Ohm Max 0201 (0603 Metric)
56nH Unshielded Thick Film Inductor 100mA 3.9Ohm Max 0201 (0603 Metric)
56nH Unshielded Thick Film Inductor 100mA 3.9Ohm Max 0201 (0603 Metric)
FIXED IND 56NH 100MA 3.9 OHM SMD
FIXED IND 56NH 100MA 3.9 OHM SMD
FIXED IND 56NH 100MA 3.9 OHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-13015-2-ND | LQP03TN56NH02D |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Non-Magnetic | Non-Magnetic |
| Configuration | Fixed | |
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) |