Murata Electronics
Fixed Inductors
LQP03TN4N7JZ2D
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
490-LQP03TN4N7JZ2DTR-ND |
|
Product Name
|
Fixed Inductors |
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Tolerance
|
5 (+/- %)
|
|
DCR
|
0.4000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Knowles Precision Devices
Configuration
Fixed
Packing Method
Tape Reel
View Details
Core Material
Ferrite; Ferrite
Inductance Range
10000 microH
Q Factor
50
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Core Material
Ceramic; Ceramic
Application
RF Choke
View Details
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Through Hole
Application
Power Choke
View Details
2 suppliers