Murata Electronics 350MA 400MOHM Inductor and Choke LQP03TN4N7J02D

Description
FIXED IND 4.7NH 350MA 400MOHM SM Product overview: LQP03TN4N7J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN4N7J02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7NH 350MA 400MOHM SM Product overview: LQP03TN4N7J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN4N7J02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350MA 400MOHM Inductor and Choke - 71-LQP03TN4N7J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 400MOHM Inductor and Choke
71-LQP03TN4N7J02D
350MA 400MOHM Inductor and Choke 71-LQP03TN4N7J02D
FIXED IND 4.7NH 350MA 400MOHM SM Product overview: LQP03TN4N7J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN4N7J02D can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 350MA 400MOHM SM Product overview: LQP03TN4N7J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN4N7J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-11734-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11734-6-ND
Fixed Inductors 490-11734-6-ND
4.7nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11734-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11734-1-ND
Fixed Inductors 490-11734-1-ND
4.7nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11734-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11734-2-ND
Fixed Inductors 490-11734-2-ND
4.7nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN4N7J02D
1204420-LQP03TN4N7J02D
Fixed Inductors - LQP03TN4N7J02D 1204420-LQP03TN4N7J02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1204420-LQP03TN4N7J0 2D Series: LQP03 Packaging: Reel - TR Type: Thin Film Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Current Rating: 350mA Shielding: Unshielded Inductance: 4.7nH Mounting: SMD Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 4.4GHz Test Frequency: 500MHz Size: 0.024" L x 0.012" W (0.60mm x 0.30mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): LQP03TN4N7JZ2D; LQP03TN4N7JZ2B; LQP03TN4N7JZ2J; Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204420-LQP03TN4N7J02D
Series: LQP03
Packaging: Reel - TR
Type: Thin Film
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Current Rating: 350mA
Shielding: Unshielded
Inductance: 4.7nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 4.4GHz
Test Frequency: 500MHz
Size: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 400 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): LQP03TN4N7JZ2D; LQP03TN4N7JZ2B; LQP03TN4N7JZ2J;
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - LQP03TN4N7J02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN4N7J02D
Fixed Inductors LQP03TN4N7J02D
FIXED IND 4.7NH 350MA 400MOHM SM

FIXED IND 4.7NH 350MA 400MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP03TN4N7J02D
Inductors/Coils/Transformers >> Inductors (SMD) LQP03TN4N7J02D
350mA 4.7nH ±5% 400mΩ 0201 Inductors (SMD) ROHS

350mA 4.7nH ±5% 400mΩ 0201 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQP03TN4N7J02D 490-11734-6-ND 1204420-LQP03TN4N7J02D LQP03TN4N7J02D LQP03TN4N7J02D
Product Name 350MA 400MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQP03TN4N7J02D Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0047 microH 0.0047 microH 0.0047 microH 0.0047 microH
Unlock Full Specs
to access all available technical data