Murata Electronics Fixed Inductors LQP03TN4N7HZ2D

Description
FIXED IND 4.7NH 350MA 400 MOHM
Request a Quote Datasheet
Description
FIXED IND 4.7NH 350MA 400 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03TN4N7HZ2DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7NH 350MA 400 MOHM

FIXED IND 4.7NH 350MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN4N7HZ2DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7NH 350MA 400 MOHM

FIXED IND 4.7NH 350MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN4N7HZ2DTR-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQP03TN4N7HZ2DDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details
Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers