Murata Electronics 350MA 400MOHM Inductor and Choke LQP03TN4N3J02D

Description
FIXED IND 4.3NH 350MA 400MOHM SM Product overview: LQP03TN4N3J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN4N3J02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.3NH 350MA 400MOHM SM Product overview: LQP03TN4N3J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN4N3J02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350MA 400MOHM Inductor and Choke - 71-LQP03TN4N3J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 400MOHM Inductor and Choke
71-LQP03TN4N3J02D
350MA 400MOHM Inductor and Choke 71-LQP03TN4N3J02D
FIXED IND 4.3NH 350MA 400MOHM SM Product overview: LQP03TN4N3J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN4N3J02D can be used for catalog matching and distributor lookup.

FIXED IND 4.3NH 350MA 400MOHM SM Product overview: LQP03TN4N3J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN4N3J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-11733-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11733-6-ND
Fixed Inductors 490-11733-6-ND
4.3nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.3nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11733-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11733-1-ND
Fixed Inductors 490-11733-1-ND
4.3nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.3nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11733-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11733-2-ND
Fixed Inductors 490-11733-2-ND
4.3nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.3nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN4N3J02D
878171-LQP03TN4N3J02D
Fixed Inductors - LQP03TN4N3J02D 878171-LQP03TN4N3J02D
Manufacturer: Murata Electronics North America Win Source Part Number: 878171-LQP03TN4N3J02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: 4.3 nH Unshielded Thick Film Inductor 350 mA 400mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03TN Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-11733-6, 490-11733-2, LQP03TN4N3J02D-ND, 490-11733-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 878171-LQP03TN4N3J02D
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: 4.3 nH Unshielded Thick Film Inductor 350 mA 400mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03TN
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-11733-6, 490-11733-2, LQP03TN4N3J02D-ND, 490-11733-1

Buy Now Datasheet
Fixed Inductors - LQP03TN4N3J02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN4N3J02D
Fixed Inductors LQP03TN4N3J02D
FIXED IND 4.3NH 350MA 400MOHM SM

FIXED IND 4.3NH 350MA 400MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TN4N3J02D 490-11733-6-ND 878171-LQP03TN4N3J02D LQP03TN4N3J02D
Product Name 350MA 400MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQP03TN4N3J02D Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0043 microH 0.0043 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Common Mode Chokes - 486-3-127-601-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details