3.5nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057336-LQP03TN3N5C0
Packaging: Reel - TR
Type: Thin Film
Current Rating: 450mA
Inductance: 3.5nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 7GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
FIXED IND 3.5NH 450MA 250MOHM SM Product overview: LQP03TN3N5C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N5C02D can be used for catalog matching and distributor lookup.
FIXED IND 3.5NH 450MA 250MOHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LQP03TN3N5C02D-ND | 1057336-LQP03TN3N5C02D | 71-LQP03TN3N5C02D | LQP03TN3N5C02D |
| Product Name | Fixed Inductors | Fixed Inductors - LQP03TN3N5C02D | 450MA 250MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Non-Magnetic | Ferrite | Non-Magnetic | |
| Configuration | Fixed | |||
| DCR | 0.2500 ohms | 0.2500 ohms | 0.2500 ohms |