Murata Electronics Fixed Inductors - LQP03TN3N2C02D LQP03TN3N2C02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057334-LQP03TN3N2C0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 450mA Inductance: 3.2nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 8GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057334-LQP03TN3N2C0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 450mA Inductance: 3.2nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 8GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN3N2C02D
1057334-LQP03TN3N2C02D
Fixed Inductors - LQP03TN3N2C02D 1057334-LQP03TN3N2C02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057334-LQP03TN3N2C0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 450mA Inductance: 3.2nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 8GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057334-LQP03TN3N2C02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 450mA
Inductance: 3.2nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 8GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
450MA 250MOHM Inductor and Choke - 71-LQP03TN3N2C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 250MOHM Inductor and Choke
71-LQP03TN3N2C02D
450MA 250MOHM Inductor and Choke 71-LQP03TN3N2C02D
FIXED IND 3.2NH 450MA 250MOHM SM Product overview: LQP03TN3N2C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N2C02D can be used for catalog matching and distributor lookup.

FIXED IND 3.2NH 450MA 250MOHM SM Product overview: LQP03TN3N2C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N2C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQP03TN3N2C02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.2NH 450MA 250 MOHM

FIXED IND 3.2NH 450MA 250 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN3N2C02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.2NH 450MA 250 MOHM

FIXED IND 3.2NH 450MA 250 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN3N2C02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057334-LQP03TN3N2C02D 71-LQP03TN3N2C02D 490-LQP03TN3N2C02DCT-ND
Product Name Fixed Inductors - LQP03TN3N2C02D 450MA 250MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard Thick Film
Application RF Choke
Inductance Range 0.0032 microH 0.0032 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers