Murata Electronics 450MA 250MOHM Inductor and Choke LQP03TN3N1B02D

Description
FIXED IND 3.1NH 450MA 250MOHM SM Product overview: LQP03TN3N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N1B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.1NH 450MA 250MOHM SM Product overview: LQP03TN3N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N1B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450MA 250MOHM Inductor and Choke - 71-LQP03TN3N1B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 250MOHM Inductor and Choke
71-LQP03TN3N1B02D
450MA 250MOHM Inductor and Choke 71-LQP03TN3N1B02D
FIXED IND 3.1NH 450MA 250MOHM SM Product overview: LQP03TN3N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N1B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.1NH 450MA 250MOHM SM Product overview: LQP03TN3N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N1B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-11728-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11728-6-ND
Fixed Inductors 490-11728-6-ND
3.1nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3.1nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11728-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11728-1-ND
Fixed Inductors 490-11728-1-ND
3.1nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3.1nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11728-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11728-2-ND
Fixed Inductors 490-11728-2-ND
3.1nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3.1nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Newest Parts - LQP03TN3N1B02D
1204417-LQP03TN3N1B02D
Newest Parts - LQP03TN3N1B02D 1204417-LQP03TN3N1B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1204417-LQP03TN3N1B0 2D Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 3.1nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 8GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 450mA Inductance Frequency - Test: 500MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204417-LQP03TN3N1B02D
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.1nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 8GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 450mA
Inductance Frequency - Test: 500MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TN3N1B02D 490-11728-6-ND 1204417-LQP03TN3N1B02D
Product Name 450MA 250MOHM Inductor and Choke Fixed Inductors Newest Parts - LQP03TN3N1B02D
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Thick Film Standard
Core Material Ferrite Non-Magnetic
Inductance Range 0.0031 microH 0.0031 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers