39nH Unshielded Thick Film Inductor 120mA 3Ohm Max 0201 (0603 Metric)
39nH Unshielded Thick Film Inductor 120mA 3Ohm Max 0201 (0603 Metric)
39nH Unshielded Thick Film Inductor 120mA 3Ohm Max 0201 (0603 Metric)
Manufacturer: Murata Electronics
Win Source Part Number: 1327917-LQP03TN39NH0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 39 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: Surface Mount
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 9 @ 300MHz
Frequency - Self Resonant: 1.5GHz
DC Resistance (DCR): 3Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 120 mA
Inductance Frequency - Test: 300 MHz
HTSUS: 8504.50.4000
Other Part Number: 490-9592-6,490-9592-
Base Product Number: LQP03TN
RoHS Status: ROHS3 Compliant
FIXED IND 39NH 120MA 3 OHM SMD Product overview: LQP03TN39NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN39NH02D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-13011-2-ND | 1327917-LQP03TN39NH02D | 71-LQP03TN39NH02D |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 120MA 3 OHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Non-Magnetic | Ferrite | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) |