FIXED IND 33NH 120MA 2.95OHM SMD Product overview: LQP03TN33NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 2.95OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 2.95OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN33NJ02D can be used for catalog matching and distributor lookup.
33nH Unshielded Thick Film Inductor 120mA 2.95Ohm Max 0201 (0603 Metric)
33nH Unshielded Thick Film Inductor 120mA 2.95Ohm Max 0201 (0603 Metric)
33nH Unshielded Thick Film Inductor 120mA 2.95Ohm Max 0201 (0603 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057327-LQP03TN33NJ0
Packaging: Reel - TR
Type: Thin Film
Current Rating: 120mA
Inductance: 33nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 9 @ 300MHz
Frequency - Self Resonant: 1.7GHz
Frequency - Test: 300MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.95 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP03TN33NJ02D | 490-6726-1-ND | 1057327-LQP03TN33NJ02D |
| Product Name | SMD 120MA 2.95OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQP03TN33NJ02D |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Thick Film | Standard | |
| Core Material | Ferrite | Non-Magnetic | |
| Inductance Range | 0.0330 microH | 0.0330 microH |