FIXED IND 33NH 120MA 2.95OHM SMD Product overview: LQP03TN33NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 2.95OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 2.95OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN33NH02D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 1330120-LQP03TN33NH0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 33 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: Surface Mount
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 9 @ 300MHz
Frequency - Self Resonant: 1.7GHz
DC Resistance (DCR): 2.95Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 120 mA
Inductance Frequency - Test: 300 MHz
HTSUS: 8504.50.4000
Other Part Number: 490-9590-2-ND,490-95
Base Product Number: LQP03TN
RoHS Status: ROHS3 Compliant
33nH Unshielded Thick Film Inductor 120mA 2.95Ohm Max 0201 (0603 Metric)
33nH Unshielded Thick Film Inductor 120mA 2.95Ohm Max 0201 (0603 Metric)
33nH Unshielded Thick Film Inductor 120mA 2.95Ohm Max 0201 (0603 Metric)
120mA 33nH ±3% 2.95Ω 0201 Inductors (SMD) ROHS
FIXED IND 33NH 120MA 2.95OHM SMD
INDUCTOR, 33NH, 1.7GHZ, 0.12A, 0201 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP03TN33NH02D | 1330120-LQP03TN33NH02D | 490-13009-1-ND | LQP03TN33NH02D | LQP03TN33NH02D | 76AH5551 |
| Product Name | SMD 120MA 2.95OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors | Inductor, 33Nh, 1.7Ghz, 0.12A, 0201 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Thick Film | Standard | Thick Film | |||
| Core Material | Ferrite | Non-Magnetic | Non-Magnetic | |||
| Inductance Range | 0.0330 microH | 0.0330 microH | 0.0330 microH | 0.0330 microH |