Murata Electronics Fixed Inductors LQP03TN2N8C02D

Description
2.8nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.8nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP03TN2N8C02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP03TN2N8C02D-ND
Fixed Inductors LQP03TN2N8C02D-ND
2.8nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.8nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TN2N8C02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN2N8C02D
Fixed Inductors LQP03TN2N8C02D
FIXED IND 2.8NH 500MA 200MOHM SM

FIXED IND 2.8NH 500MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP03TN2N8C02D-ND LQP03TN2N8C02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
DCR 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers