2.7nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
2.7nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
2.7nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
FIXED IND 2.7NH 500MA 200MOHM SM Product overview: LQP03TN2N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N7B02D can be used for catalog matching and distributor lookup.
FIXED IND 2.7NH 500MA 200MOHM SM
500mA 2.7nH 200mΩ 0201 Inductors (SMD) ROHS
Surface Mount High Frequency Inductor, LQP03TN Series, 2.7 nH, 0.1nH, 0201 [0603 Metric], 10 GHz RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-6725-6-ND | 71-LQP03TN2N7B02D | 1065349 | 1669754 | LQP03TN2N7B02D | LQP03TN2N7B02D | 45Y5460 |
| Product Name | Fixed Inductors | 500MA 200MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Surface Mount High Frequency Inductor, Lqp03Tn Series, 2.7 Nh, 0.1Nh, 0201 [0603 Metric], 10 Ghz Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | |||
| Core Material | Non-Magnetic | Ferrite | Non-magnetic core | Non-magnetic core | Non-Magnetic | ||
| Configuration | Fixed | ||||||
| DCR | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms |