Murata Electronics Fixed Inductors LQP03TN2N6C02D

Description
2.6nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.6nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP03TN2N6C02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP03TN2N6C02D-ND
Fixed Inductors LQP03TN2N6C02D-ND
2.6nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.6nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
500MA 200MOHM Inductor and Choke - 71-LQP03TN2N6C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 200MOHM Inductor and Choke
71-LQP03TN2N6C02D
500MA 200MOHM Inductor and Choke 71-LQP03TN2N6C02D
FIXED IND 2.6NH 500MA 200MOHM SM Product overview: LQP03TN2N6C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N6C02D can be used for catalog matching and distributor lookup.

FIXED IND 2.6NH 500MA 200MOHM SM Product overview: LQP03TN2N6C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N6C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369647-LQP03TN2N6C02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369647-LQP03TN2N6C02D
Inductors, Coils, Chokes - Fixed Inductors 1369647-LQP03TN2N6C02D
Win Source Part Number: 1369647-LQP03TN2N6C0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03TN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 2.6 nH Current Rating (Amps): 500 mA Shielding: Unshielded DC Resistance (DCR): 200mOhm Max Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 10GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369647-LQP03TN2N6C02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 2.6 nH
Current Rating (Amps): 500 mA
Shielding: Unshielded
DC Resistance (DCR): 200mOhm Max
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 10GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - LQP03TN2N6C02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN2N6C02D
Fixed Inductors LQP03TN2N6C02D
FIXED IND 2.6NH 500MA 200MOHM SM

FIXED IND 2.6NH 500MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP03TN2N6C02D-ND 71-LQP03TN2N6C02D 1369647-LQP03TN2N6C02D LQP03TN2N6C02D
Product Name Fixed Inductors 500MA 200MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed Fixed
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data