Murata Electronics Fixed Inductors LQP03TN2N3B02D

Description
2.3nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.3nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12967-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12967-6-ND
Fixed Inductors 490-12967-6-ND
2.3nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.3nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12967-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12967-1-ND
Fixed Inductors 490-12967-1-ND
2.3nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.3nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12967-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12967-2-ND
Fixed Inductors 490-12967-2-ND
2.3nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.3nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
500MA 200MOHM Inductor and Choke - 71-LQP03TN2N3B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 200MOHM Inductor and Choke
71-LQP03TN2N3B02D
500MA 200MOHM Inductor and Choke 71-LQP03TN2N3B02D
FIXED IND 2.3NH 500MA 200MOHM SM Product overview: LQP03TN2N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N3B02D can be used for catalog matching and distributor lookup.

FIXED IND 2.3NH 500MA 200MOHM SM Product overview: LQP03TN2N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N3B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TN2N3B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN2N3B02D
Fixed Inductors LQP03TN2N3B02D
FIXED IND 2.3NH 500MA 200MOHM SM

FIXED IND 2.3NH 500MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12967-6-ND 71-LQP03TN2N3B02D LQP03TN2N3B02D
Product Name Fixed Inductors 500MA 200MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
DCR 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
Common Mode Chokes - 486-5778-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers