Murata Electronics Fixed Inductors - LQP03TN2N1B02D LQP03TN2N1B02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204416-LQP03TN2N1B0 2D Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 2.1nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 11GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204416-LQP03TN2N1B0 2D Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 2.1nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 11GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN2N1B02D
1204416-LQP03TN2N1B02D
Fixed Inductors - LQP03TN2N1B02D 1204416-LQP03TN2N1B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1204416-LQP03TN2N1B0 2D Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 2.1nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 11GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 500MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204416-LQP03TN2N1B02D
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2.1nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 11GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 600mA
Inductance Frequency - Test: 500MHz

Buy Now
600MA 150MOHM Inductor and Choke - 71-LQP03TN2N1B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 150MOHM Inductor and Choke
71-LQP03TN2N1B02D
600MA 150MOHM Inductor and Choke 71-LQP03TN2N1B02D
FIXED IND 2.1NH 600MA 150MOHM SM Product overview: LQP03TN2N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N1B02D can be used for catalog matching and distributor lookup.

FIXED IND 2.1NH 600MA 150MOHM SM Product overview: LQP03TN2N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N1B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-11724-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11724-2-ND
Fixed Inductors 490-11724-2-ND
2.1nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

2.1nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11724-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11724-1-ND
Fixed Inductors 490-11724-1-ND
2.1nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

2.1nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11724-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11724-6-ND
Fixed Inductors 490-11724-6-ND
2.1nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

2.1nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TN2N1B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN2N1B02D
Fixed Inductors LQP03TN2N1B02D
FIXED IND 2.1NH 600MA 150MOHM SM

FIXED IND 2.1NH 600MA 150MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP03TN2N1B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQP03TN2N1B02D
600mA 2.1nH 150mΩ 0201 Inductors (SMD) ROHS

600mA 2.1nH 150mΩ 0201 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1204416-LQP03TN2N1B02D 71-LQP03TN2N1B02D 490-11724-2-ND LQP03TN2N1B02D LQP03TN2N1B02D
Product Name Fixed Inductors - LQP03TN2N1B02D 600MA 150MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard Thick Film Thick Film
Application RF Choke
Inductance Range 0.0021 microH 0.0021 microH 0.0021 microH 0.0021 microH
DCR 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5743-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details