Manufacturer: Murata Electronics North America
Win Source Part Number: 1057323-LQP03TN2N0C0
Packaging: Reel - TR
Type: Thin Film
Current Rating: 600mA
Inductance: 2nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 12.5GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
FIXED IND 2NH 600MA 150 MOHM SMD Product overview: LQP03TN2N0C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N0C02D can be used for catalog matching and distributor lookup.
2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
FIXED IND 2NH 600MA 150 MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1057323-LQP03TN2N0C02D | 71-LQP03TN2N0C02D | 490-5553-1-ND | LQP03TN2N0C02D |
| Product Name | Fixed Inductors - LQP03TN2N0C02D | SMD 600MA 150 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard | Thick Film | Thick Film | |
| Application | RF Choke | |||
| Inductance Range | 0.0020 microH | 0.0020 microH | 0.0020 microH |