Murata Electronics Fixed Inductors LQP03TN2N0BZ2D

Description
2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03TN2N0BZ2DTR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN2N0BZ2DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2NH 600MA 150 MOHM SMD

FIXED IND 2NH 600MA 150 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN2N0BZ2DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2NH 600MA 150 MOHM SMD

FIXED IND 2NH 600MA 150 MOHM SMD

Buy Now Datasheet
Fixed Inductors - LQP03TN2N0BZ2D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN2N0BZ2D
Fixed Inductors LQP03TN2N0BZ2D
FIXED IND 2NH 600MA 150MOHM SMD

FIXED IND 2NH 600MA 150MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03TN2N0BZ2DTR-ND LQP03TN2N0BZ2D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
DCR 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N0 0402CS-2N0XJRW , 0402CS-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details