Murata Power Solutions Fixed Inductors LQP03TN2N0B02D

Description
2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6722-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6722-1-ND
Fixed Inductors 490-6722-1-ND
2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6722-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6722-6-ND
Fixed Inductors 490-6722-6-ND
2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6722-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6722-2-ND
Fixed Inductors 490-6722-2-ND
2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 600MA 150 MOHM Inductor and Choke - 71-LQP03TN2N0B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 150 MOHM Inductor and Choke
71-LQP03TN2N0B02D
SMD 600MA 150 MOHM Inductor and Choke 71-LQP03TN2N0B02D
FIXED IND 2NH 600MA 150 MOHM SMD Product overview: LQP03TN2N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N0B02D can be used for catalog matching and distributor lookup.

FIXED IND 2NH 600MA 150 MOHM SMD Product overview: LQP03TN2N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N0B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TN2N0B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN2N0B02D
Fixed Inductors LQP03TN2N0B02D
FIXED IND 2NH 600MA 150 MOHM SMD

FIXED IND 2NH 600MA 150 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6722-1-ND 71-LQP03TN2N0B02D LQP03TN2N0B02D
Product Name Fixed Inductors SMD 600MA 150 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
DCR 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers