Murata Electronics Fixed Inductors LQP03TN24NJ02D

Description
FIXED IND 24NH 140MA 2.3 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 24NH 140MA 2.3 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03TN24NJ02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 24NH 140MA 2.3 OHM SMD

FIXED IND 24NH 140MA 2.3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN24NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
24nH Unshielded Thick Film Inductor 140mA 2.3Ohm Max 0201 (0603 Metric)

24nH Unshielded Thick Film Inductor 140mA 2.3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN24NJ02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 24NH 140MA 2.3 OHM SMD

FIXED IND 24NH 140MA 2.3 OHM SMD

Buy Now Datasheet
Fixed Inductors - LQP03TN24NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN24NJ02D
Fixed Inductors LQP03TN24NJ02D
FIXED IND 24NH 140MA 2.3 OHM SMD

FIXED IND 24NH 140MA 2.3 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03TN24NJ02DDKR-ND LQP03TN24NJ02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567643 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details