Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQP03TN20NJ02D

Description
Win Source Part Number: 1369560-LQP03TN20NJ0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03TN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 20 nH Current Rating (Amps): 150 mA Shielding: Unshielded DC Resistance (DCR): 2.3Ohm Max Q @ Freq: 12 @ 500MHz Frequency - Self Resonant: 2.2GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369560-LQP03TN20NJ0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03TN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 20 nH Current Rating (Amps): 150 mA Shielding: Unshielded DC Resistance (DCR): 2.3Ohm Max Q @ Freq: 12 @ 500MHz Frequency - Self Resonant: 2.2GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369560-LQP03TN20NJ02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369560-LQP03TN20NJ02D
Inductors, Coils, Chokes - Fixed Inductors 1369560-LQP03TN20NJ02D
Win Source Part Number: 1369560-LQP03TN20NJ0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03TN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 20 nH Current Rating (Amps): 150 mA Shielding: Unshielded DC Resistance (DCR): 2.3Ohm Max Q @ Freq: 12 @ 500MHz Frequency - Self Resonant: 2.2GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369560-LQP03TN20NJ02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 20 nH
Current Rating (Amps): 150 mA
Shielding: Unshielded
DC Resistance (DCR): 2.3Ohm Max
Q @ Freq: 12 @ 500MHz
Frequency - Self Resonant: 2.2GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
SMD 150MA 2.3 OHM Inductor and Choke - 71-LQP03TN20NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 2.3 OHM Inductor and Choke
71-LQP03TN20NJ02D
SMD 150MA 2.3 OHM Inductor and Choke 71-LQP03TN20NJ02D
FIXED IND 20NH 150MA 2.3 OHM SMD Product overview: LQP03TN20NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN20NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 20NH 150MA 2.3 OHM SMD Product overview: LQP03TN20NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN20NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TN20NJ02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP03TN20NJ02D-ND
Fixed Inductors LQP03TN20NJ02D-ND
20nH Unshielded Thick Film Inductor 150mA 2.3Ohm Max 0201 (0603 Metric)

20nH Unshielded Thick Film Inductor 150mA 2.3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TN20NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN20NJ02D
Fixed Inductors LQP03TN20NJ02D
FIXED IND 20NH 150MA 2.3 OHM SMD

FIXED IND 20NH 150MA 2.3 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369560-LQP03TN20NJ02D 71-LQP03TN20NJ02D LQP03TN20NJ02D-ND LQP03TN20NJ02D
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 150MA 2.3 OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard Thick Film Thick Film
Application RF Choke
Configuration Fixed Fixed
Inductance Range 0.0200 microH 0.0200 microH 0.0200 microH
Unlock Full Specs
to access all available technical data