Murata Electronics 0.0018uH 500MHz 0.56A Inductor and Choke LQP03TN1N8C00D

Description
Inductor RF Chip Unshielded Thick Film 0.0018uH 0.2nH 500MHz 13Q-Factor 0.56A 0.16Ohm DCR 0201 T/R Product overview: LQP03TN1N8C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0018uH, 500MHz, 0.56A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0018uH, 500MHz, 0.56A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N8C00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Thick Film 0.0018uH 0.2nH 500MHz 13Q-Factor 0.56A 0.16Ohm DCR 0201 T/R Product overview: LQP03TN1N8C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0018uH, 500MHz, 0.56A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0018uH, 500MHz, 0.56A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N8C00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0018uH 500MHz 0.56A Inductor and Choke - 71-LQP03TN1N8C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0018uH 500MHz 0.56A Inductor and Choke
71-LQP03TN1N8C00D
0.0018uH 500MHz 0.56A Inductor and Choke 71-LQP03TN1N8C00D
Inductor RF Chip Unshielded Thick Film 0.0018uH 0.2nH 500MHz 13Q-Factor 0.56A 0.16Ohm DCR 0201 T/R Product overview: LQP03TN1N8C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0018uH, 500MHz, 0.56A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0018uH, 500MHz, 0.56A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N8C00D can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Thick Film 0.0018uH 0.2nH 500MHz 13Q-Factor 0.56A 0.16Ohm DCR 0201 T/R Product overview: LQP03TN1N8C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0018uH, 500MHz, 0.56A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0018uH, 500MHz, 0.56A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N8C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TN1N8C00D - 1070832-LQP03TN1N8C00D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN1N8C00D
1070832-LQP03TN1N8C00D
Fixed Inductors - LQP03TN1N8C00D 1070832-LQP03TN1N8C00D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070832-LQP03TN1N8C0 0D Packaging: Tape & Reel Termination: SMD/SMT Current Rating: 560 mA Length: 609.6 µm Shielding: Unshielded Inductance: 1.8 nH Mounting: SMD (SMT) Test Frequency: 500 MHz Military Standard: Not Self Resonant Frequency: 6 GHz DC Current: 560 mA Height: 304.8 µm Width: 304.8 µm Categories: Fixed Inductors DC Resistance (DCR): 160 mΩ Case / Package: 0603 Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 350 µm Lead Free: Yes Max DC Current: 280 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 0201 Q Factor: 13

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070832-LQP03TN1N8C00D
Packaging: Tape & Reel
Termination: SMD/SMT
Current Rating: 560 mA
Length: 609.6 µm
Shielding: Unshielded
Inductance: 1.8 nH
Mounting: SMD (SMT)
Test Frequency: 500 MHz
Military Standard: Not
Self Resonant Frequency: 6 GHz
DC Current: 560 mA
Height: 304.8 µm
Width: 304.8 µm
Categories: Fixed Inductors
DC Resistance (DCR): 160 mΩ
Case / Package: 0603
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 350 µm
Lead Free: Yes
Max DC Current: 280 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 0201
Q Factor: 13

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TN1N8C00D 1070832-LQP03TN1N8C00D
Product Name 0.0018uH 500MHz 0.56A Inductor and Choke Fixed Inductors - LQP03TN1N8C00D
Mounting Option Surface Mount Surface Mount Technology
Technology RF Chip
Q Factor 13
Testing Frequency 500000 kHz 500000 kHz
Packing Method Tape and Reel Tape Reel; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-43N 0302CS-43NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1462596 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details