FIXED IND 1.7NH 600MA 150MOHM SM Product overview: LQP03TN1N7C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N7C02D can be used for catalog matching and distributor lookup.
1.7nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 878170-LQP03TN1N7C02
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: 1.7 nH Unshielded Thick Film Inductor 600 mA 150mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03TN
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
FIXED IND 1.7NH 600MA 150MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP03TN1N7C02D | LQP03TN1N7C02D-ND | 878170-LQP03TN1N7C02D | LQP03TN1N7C02D |
| Product Name | 600MA 150MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQP03TN1N7C02D | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Thick Film | Thick Film | ||
| Core Material | Ferrite | Non-Magnetic | Non-Magnetic | |
| Inductance Range | 0.0017 microH | 0.0017 microH |