Murata Electronics Fixed Inductors LQP03TN1N6B02D

Description
1.6nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.6nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6719-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6719-2-ND
Fixed Inductors 490-6719-2-ND
1.6nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.6nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6719-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6719-1-ND
Fixed Inductors 490-6719-1-ND
1.6nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.6nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6719-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6719-6-ND
Fixed Inductors 490-6719-6-ND
1.6nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.6nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
600MA 150MOHM Inductor and Choke - 71-LQP03TN1N6B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 150MOHM Inductor and Choke
71-LQP03TN1N6B02D
600MA 150MOHM Inductor and Choke 71-LQP03TN1N6B02D
FIXED IND 1.6NH 600MA 150MOHM SM Product overview: LQP03TN1N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N6B02D can be used for catalog matching and distributor lookup.

FIXED IND 1.6NH 600MA 150MOHM SM Product overview: LQP03TN1N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N6B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.6Nh, 15Ghz, 0.6A, 0201 Rohs Compliant Murata - 76AH5541 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.6Nh, 15Ghz, 0.6A, 0201 Rohs Compliant Murata
76AH5541
Inductor, 1.6Nh, 15Ghz, 0.6A, 0201 Rohs Compliant Murata 76AH5541
INDUCTOR, 1.6NH, 15GHZ, 0.6A, 0201 ROHS COMPLIANT: YES

INDUCTOR, 1.6NH, 15GHZ, 0.6A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQP03TN1N6B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN1N6B02D
Fixed Inductors LQP03TN1N6B02D
FIXED IND 1.6NH 600MA 150MOHM SM

FIXED IND 1.6NH 600MA 150MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6719-2-ND 71-LQP03TN1N6B02D 76AH5541 LQP03TN1N6B02D
Product Name Fixed Inductors 600MA 150MOHM Inductor and Choke Inductor, 1.6Nh, 15Ghz, 0.6A, 0201 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
DCR 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Toroidal Inductor Kit, 8 Pieces; Inductor Kit Type Triad Magnetics - 74R1838 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1909784 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details