Murata Electronics Fixed Inductors LQP03TN1N5C02D

Description
1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5550-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5550-1-ND
Fixed Inductors 490-5550-1-ND
1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5550-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5550-2-ND
Fixed Inductors 490-5550-2-ND
1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5550-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5550-6-ND
Fixed Inductors 490-5550-6-ND
1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
600MA 150MOHM Inductor and Choke - 71-LQP03TN1N5C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 150MOHM Inductor and Choke
71-LQP03TN1N5C02D
600MA 150MOHM Inductor and Choke 71-LQP03TN1N5C02D
FIXED IND 1.5NH 600MA 150MOHM SM Product overview: LQP03TN1N5C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N5C02D can be used for catalog matching and distributor lookup.

FIXED IND 1.5NH 600MA 150MOHM SM Product overview: LQP03TN1N5C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N5C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TN1N5C02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN1N5C02D
Fixed Inductors LQP03TN1N5C02D
FIXED IND 1.5NH 600MA 150MOHM SM

FIXED IND 1.5NH 600MA 150MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5550-1-ND 71-LQP03TN1N5C02D LQP03TN1N5C02D
Product Name Fixed Inductors 600MA 150MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
DCR 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
Leaded Inductors - 1620152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Lead Style Radial; Radial
View Details