1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
FIXED IND 1.5NH 600MA 150 MOHM
FIXED IND 1.5NH 600MA 150 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQP03TN1N5BZ2DTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Non-Magnetic |
| Configuration | Fixed |
| DCR | 0.1500 ohms |