Murata Electronics Fixed Inductors - LQP03TN18NJ04D LQP03TN18NJ04D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057311-LQP03TN18NJ0 4D Packaging: Cut Reel Type: Thin Film Current Rating: 80mA Inductance: 18nH Height - Seated (Max): 0.012" (0.31mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 11 @ 500MHz Frequency - Self Resonant: 3.1GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.6 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057311-LQP03TN18NJ0 4D Packaging: Cut Reel Type: Thin Film Current Rating: 80mA Inductance: 18nH Height - Seated (Max): 0.012" (0.31mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 11 @ 500MHz Frequency - Self Resonant: 3.1GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.6 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN18NJ04D
1057311-LQP03TN18NJ04D
Fixed Inductors - LQP03TN18NJ04D 1057311-LQP03TN18NJ04D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057311-LQP03TN18NJ0 4D Packaging: Cut Reel Type: Thin Film Current Rating: 80mA Inductance: 18nH Height - Seated (Max): 0.012" (0.31mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 11 @ 500MHz Frequency - Self Resonant: 3.1GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.6 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057311-LQP03TN18NJ04D
Packaging: Cut Reel
Type: Thin Film
Current Rating: 80mA
Inductance: 18nH
Height - Seated (Max): 0.012" (0.31mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 11 @ 500MHz
Frequency - Self Resonant: 3.1GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.6 Ohm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 80MA 1.6 OHM Inductor and Choke - 71-LQP03TN18NJ04D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 80MA 1.6 OHM Inductor and Choke
71-LQP03TN18NJ04D
SMD 80MA 1.6 OHM Inductor and Choke 71-LQP03TN18NJ04D
FIXED IND 18NH 80MA 1.6 OHM SMD Product overview: LQP03TN18NJ04D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN18NJ04D can be used for catalog matching and distributor lookup.

FIXED IND 18NH 80MA 1.6 OHM SMD Product overview: LQP03TN18NJ04D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN18NJ04D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057311-LQP03TN18NJ04D 71-LQP03TN18NJ04D
Product Name Fixed Inductors - LQP03TN18NJ04D SMD 80MA 1.6 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard Thick Film
Application RF Choke
Inductance Range 0.0180 microH 0.0180 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-11N 0302CS-11NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details