FIXED IND 18NH 200MA 800 MOHM
18nH Unshielded Thick Film Inductor 200mA 800mOhm Max 0201 (0603 Metric)
FIXED IND 18NH 200MA 800 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQP03TN18NHZ2DCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Non-Magnetic |
| Configuration | Fixed |
| Inductance Tolerance | 3 (+/- %) |