Murata Electronics Fixed Inductors LQP03TN15NHZ2D

Description
FIXED IND 15NH 250MA 700 MOHM
Request a Quote Datasheet
Description
FIXED IND 15NH 250MA 700 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03TN15NHZ2DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 250MA 700 MOHM

FIXED IND 15NH 250MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN15NHZ2DTR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

15nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN15NHZ2DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 250MA 700 MOHM

FIXED IND 15NH 250MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - LQP03TN15NHZ2D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN15NHZ2D
Fixed Inductors LQP03TN15NHZ2D
FIXED IND 15NH 250MA 700MOHM SMD

FIXED IND 15NH 250MA 700MOHM SMD

Supplier's Site Datasheet
Inductor, 15Nh, 2.6Ghz, 0.25A, 0201 Rohs Compliant Murata - 76AH5544 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Nh, 2.6Ghz, 0.25A, 0201 Rohs Compliant Murata
76AH5544
Inductor, 15Nh, 2.6Ghz, 0.25A, 0201 Rohs Compliant Murata 76AH5544
INDUCTOR, 15NH, 2.6GHZ, 0.25A, 0201 ROHS COMPLIANT: YES

INDUCTOR, 15NH, 2.6GHZ, 0.25A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03TN15NHZ2DCT-ND LQP03TN15NHZ2D 76AH5544
Product Name Fixed Inductors Fixed Inductors Inductor, 15Nh, 2.6Ghz, 0.25A, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details