Murata Electronics Fixed Inductors LQP03TN10NHZ2D

Description
10nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16878-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16878-6-ND
Fixed Inductors 490-16878-6-ND
10nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

10nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16878-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16878-2-ND
Fixed Inductors 490-16878-2-ND
10nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

10nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16878-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16878-1-ND
Fixed Inductors 490-16878-1-ND
10nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

10nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TN10NHZ2D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN10NHZ2D
Fixed Inductors LQP03TN10NHZ2D
FIXED IND 10NH 250MA 700MOHM SMD

FIXED IND 10NH 250MA 700MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16878-6-ND LQP03TN10NHZ2D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1678251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details