Murata Electronics
Fixed Inductors
LQP03TN0N9CZ2D
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
490-LQP03TN0N9CZ2DTR-ND |
|
Product Name
|
Fixed Inductors |
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
DCR
|
0.1000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Knowles Precision Devices
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Surface Mount Technology
Core Material
Ceramic
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
2 suppliers
Operating Temperature
-55 to 125 C (-67 to 257 F)
Inductance Range
0.0560 microH
DCR
1.2 ohms
View Details
Operating Temperature
-40 to 100 C (-40 to 212 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details