0.9nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)
Win Source Part Number: 1369597-LQP03TN0N9C0
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.012" (0.31mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 0.9 nH
Current Rating (Amps): 750 mA
Shielding: Unshielded
DC Resistance (DCR): 100mOhm Max
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 18GHz
Inductance Frequency - Test: 500 MHz
FIXED IND 0.9NH 750MA 100MOHM SM Product overview: LQP03TN0N9C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN0N9C02D can be used for catalog matching and distributor lookup.
FIXED IND 0.9NH 750MA 100MOHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LQP03TN0N9C02D-ND | 1369597-LQP03TN0N9C02D | 71-LQP03TN0N9C02D | LQP03TN0N9C02D |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 750MA 100MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Non-Magnetic | Ferrite | Non-Magnetic | |
| Configuration | Fixed | Fixed | ||
| DCR | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms |