Murata Electronics Fixed Inductors LQP03TG56NJ02D

Description
56nH Unshielded Thick Film Inductor 100mA 5.6Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Thick Film Inductor 100mA 5.6Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12946-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12946-2-ND
Fixed Inductors 490-12946-2-ND
56nH Unshielded Thick Film Inductor 100mA 5.6Ohm Max 0201 (0603 Metric)

56nH Unshielded Thick Film Inductor 100mA 5.6Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 100MA 5.6 OHM Inductor and Choke - 71-LQP03TG56NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 5.6 OHM Inductor and Choke
71-LQP03TG56NJ02D
SMD 100MA 5.6 OHM Inductor and Choke 71-LQP03TG56NJ02D
FIXED IND 56NH 100MA 5.6 OHM SMD Product overview: LQP03TG56NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 5.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 5.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG56NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 56NH 100MA 5.6 OHM SMD Product overview: LQP03TG56NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 5.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 5.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG56NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327991-LQP03TG56NJ02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327991-LQP03TG56NJ02D
Inductors, Coils, Chokes - Fixed Inductors 1327991-LQP03TG56NJ02D
Manufacturer: Murata Electronics Win Source Part Number: 1327991-LQP03TG56NJ0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 56 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 7 @ 300MHz Frequency - Self Resonant: 1.2GHz DC Resistance (DCR): 5.6Ohm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 300 MHz HTSUS: 8504.50.8000 Other Part Number: 490-12946-2INACTIVE, LQP03TG56NJ02,490-12 946-6,490-12946-2,49 0-12946-1,LQP03TG56N J02D-ND Base Product Number: LQP03TG RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327991-LQP03TG56NJ02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 56 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 7 @ 300MHz
Frequency - Self Resonant: 1.2GHz
DC Resistance (DCR): 5.6Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 300 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-12946-2INACTIVE,LQP03TG56NJ02,490-12946-6,490-12946-2,490-12946-1,LQP03TG56NJ02D-ND
Base Product Number: LQP03TG
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - LQP03TG56NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG56NJ02D
Fixed Inductors LQP03TG56NJ02D
FIXED IND 56NH 100MA 5.6 OHM SMD

FIXED IND 56NH 100MA 5.6 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12946-2-ND 71-LQP03TG56NJ02D 1327991-LQP03TG56NJ02D LQP03TG56NJ02D
Product Name Fixed Inductors SMD 100MA 5.6 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1-1624110-1 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details