Murata Electronics Fixed Inductors LQP03TG4N3J02D

Description
4.3nH Unshielded Thick Film Inductor 300mA 580mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Thick Film Inductor 300mA 580mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12928-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12928-2-ND
Fixed Inductors 490-12928-2-ND
4.3nH Unshielded Thick Film Inductor 300mA 580mOhm Max 0201 (0603 Metric)

4.3nH Unshielded Thick Film Inductor 300mA 580mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TG4N3J02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG4N3J02D
Fixed Inductors LQP03TG4N3J02D
FIXED IND 4.3NH 300MA 580MOHM SM

FIXED IND 4.3NH 300MA 580MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12928-2-ND LQP03TG4N3J02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0051uH 250MHz 0.83A Inductor and Choke - 71-0302CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
Molded SMD Inductors - 1624097-9 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5725-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers