Murata Electronics Fixed Inductors LQP03TG3N5C02D

Description
3.5nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.5nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12923-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12923-2-ND
Fixed Inductors 490-12923-2-ND
3.5nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)

3.5nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-12923-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N1 0402DC-4N1XJRW , 0402DC-4N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers