Murata Electronics Fixed Inductors - LQP03TG3N0B02D LQP03TG3N0B02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923876-LQP03TG3N0B02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: 3 nH Unshielded Thick Film Inductor 450 mA 250mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03TG Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923876-LQP03TG3N0B02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: 3 nH Unshielded Thick Film Inductor 450 mA 250mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03TG Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP03TG3N0B02D
923876-LQP03TG3N0B02D
Fixed Inductors - LQP03TG3N0B02D 923876-LQP03TG3N0B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 923876-LQP03TG3N0B02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: 3 nH Unshielded Thick Film Inductor 450 mA 250mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03TG Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923876-LQP03TG3N0B02D
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: 3 nH Unshielded Thick Film Inductor 450 mA 250mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03TG
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG3N0B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3NH 450MA 250 MOHM SMD

FIXED IND 3NH 450MA 250 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG3N0B02DTR-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG3N0B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3NH 450MA 250 MOHM SMD

FIXED IND 3NH 450MA 250 MOHM SMD

Buy Now Datasheet
SMD 450MA 250 MOHM Inductor and Choke - 71-LQP03TG3N0B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 250 MOHM Inductor and Choke
71-LQP03TG3N0B02D
SMD 450MA 250 MOHM Inductor and Choke 71-LQP03TG3N0B02D
FIXED IND 3NH 450MA 250 MOHM SMD Product overview: LQP03TG3N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 250 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG3N0B02D can be used for catalog matching and distributor lookup.

FIXED IND 3NH 450MA 250 MOHM SMD Product overview: LQP03TG3N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 250 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG3N0B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TG3N0B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG3N0B02D
Fixed Inductors LQP03TG3N0B02D
FIXED IND 3NH 450MA 250 MOHM SMD

FIXED IND 3NH 450MA 250 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP03TG3N0B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQP03TG3N0B02D
450mA 3nH 250mΩ 0201 Inductors (SMD) ROHS

450mA 3nH 250mΩ 0201 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 923876-LQP03TG3N0B02D 490-LQP03TG3N0B02DCT-ND 71-LQP03TG3N0B02D LQP03TG3N0B02D LQP03TG3N0B02D
Product Name Fixed Inductors - LQP03TG3N0B02D Fixed Inductors SMD 450MA 250 MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
DCR 0.2500 ohms 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details