The 1328021-LQP03TG2N9B0
FIXED IND 2.9NH 450MA 250MOHM SM Product overview: LQP03TG2N9B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG2N9B02D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 1328021-LQP03TG2N9B0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 2.9 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 250mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Base Product Number: LQP03TG
RoHS Status: ROHS3 Compliant
FIXED IND 2.9NH 450MA 250 MOHM
2.9nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
FIXED IND 2.9NH 450MA 250 MOHM
FIXED IND 2.9NH 450MA 250MOHM SM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP03TG2N9B02D | 1328021-LQP03TG2N9B02D | 490-LQP03TG2N9B02DCT-ND | LQP03TG2N9B02D |
| Product Name | 450MA 250MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Thick Film | Standard | Thick Film | |
| Core Material | Ferrite | Non-Magnetic | Non-Magnetic | |
| Inductance Range | 0.0029 microH | 0.0029 microH | 0.0029 microH |